Win Source Part Number: 1022428-V68CH8T
Category: Circuit Protection>TVS - Varistors, MOVs
Series: CH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 500 pF @ 1 MHz
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 100 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 1.5J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3457DKR,F3457TR,F34
METAL OXIDE VARISTOR, 56V, 127V SMD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:CH Series; Clamping Voltage Vc Max:127V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 56V, 127V SMD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:CH Series; Clamping Voltage Vc Max:127V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 68V 100A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1022428-V68CH8T | 98B2377 | V68CH8T |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistor, 56V, 127V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, No Lead | Surface Mount, MLCV |