Manufacturer: Littelfuse Inc.
Win Source Part Number: 902480-V82ZA12P
Series: ZA
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8533.40.4000
Other Part Number: F3073, V82ZA12P-ND
METAL OXIDE VARISTOR, 68V, 145V RAD; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZA Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):15JRoHS Compliant: Yes
VARISTOR 82V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902480-V82ZA12P | 58K7686 | V82ZA12P |
| Product Name | TVS - TVS - Varistors, MOVs - V82ZA12P | Metal Oxide Varistor, 68V, 145V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |