VARISTOR 13.5V 30A 0603
VARISTOR, 9V, 25.5V, 0603, FULL REEL; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, 9V, 30MA, 0603; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):100mJRoH
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V9MLA0603NH | 98B2381 | 87R1593 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 9V, 25.5V, 0603, Full Reel; Voltage Rating Vac Littelfuse | Varistor, 9V, 30Ma, 0603; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |