The Win Source part number 1279456-SMZG3802B-M3
Win Source Part Number: 1279456-SMZG3802B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 38 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3802
DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-M3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-M3/52 can be used for catalog matching and distributor lookup.
DIODE ZENER 36V 1.5W DO215AA
Zener Diodes 1.5W,36V 5%,SMB Znr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279456-SMZG3802B-M3/52 | 287-SMZG3802B-M3/52 | 55AC3650 | SMZG3802B-M3/52 | SMZG3802B-M3/52 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 36V 1.5W Zener Diode | 1.5W,36V 5%,smb Zener Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-215AA, SMB Gull Wing | Tape & Reel (TR) | DO-215AA (SMBG); SMB | DO-215AA-2 | |
| VZ | 36 volts | 36 volts | 36 volts | ||
| ZZT | 38 ohms | 38 ohms | 38 ohms | ||
| IR | 0.0050 mA | 5 mA |