Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single SR115

Description
Win Source Part Number: 1315611-SR115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: SR115
Request a Quote Datasheet
Description
Win Source Part Number: 1315611-SR115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: SR115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315611-SR115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315611-SR115
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315611-SR115
Win Source Part Number: 1315611-SR115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: SR115

Win Source Part Number: 1315611-SR115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: SR115

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR115
Discrete Semiconductor Products - Diodes - Rectifiers SR115
DIODE SCHOTTKY 150V 1A DO204AL

DIODE SCHOTTKY 150V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR115
Schottky Diodes & Rectifiers SR115
Schottky Diodes & Rectifiers 1A,150V,AXIAL SCHOTTKY Rect

Schottky Diodes & Rectifiers 1A,150V,AXIAL SCHOTTKY Rect

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1315611-SR115 SR115 SR115
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-204AL, DO-41, Axial DO-41; DO-41-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826822 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details