The SP7522T integrates 3 lines of ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can effectively protect against ESD events exceeding the IEC 61000-4-2 contact ESD level of ±8 kV without any performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-by-OneR, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD, IEC 61000-4-2, ±20kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 2A (tP=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low leakage current of 50nA (MAX) at 5V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
TVS DIODE 5VWM 13.6VC 5UDFN
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP7522T-04UTG | SP7522T-04UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP7522T - SP7522T-04UTG | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |
| RoHS Compliant | RoHS | |
| VR | 5 volts | |
| CT | 0.1500 pF |