Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE SCHOTTKY 100V 1A SOD123HE | |
| DIODE SCHOTTKY 100V 2A SOD123FL | |
| DIODE SCHOTTKY 100V 2A SOD123HE | |
| DIODE SCHOTTKY 100V 3A SOD123FL | |
| DIODE SCHOTTKY 150V 1A SOD123HE | |
| DIODE SCHOTTKY 150V 2A SOD123HE | |
| DIODE SCHOTTKY 200V 1A SOD123FL | |
| DIODE SCHOTTKY 200V 1A SOD123HE | |
| DIODE SCHOTTKY 200V 2A SOD123HE | |
| DIODE SCHOTTKY 20V 1A SOD123HE | |
| DIODE SCHOTTKY 20V 2A SOD123HE | |
| DIODE SCHOTTKY 20V 2A SOD323 | |
| DIODE SCHOTTKY 20V 3A SOD123FL | |
| DIODE SCHOTTKY 30V 1A SOD123HE | |
| DIODE SCHOTTKY 30V 2A SOD123HE | |
| DIODE SCHOTTKY 40V 1A SOD123HE | |
| DIODE SCHOTTKY 40V 1A SOD323HE | |
| DIODE SCHOTTKY 40V 2A SOD123HE | |
| DIODE SCHOTTKY 40V 3A SOD123FL | |
| DIODE SCHOTTKY 40V 3A SOD123HE1 | |
| DIODE SCHOTTKY 60V 1A SOD123HE | |
| DIODE SCHOTTKY 60V 2A SOD123HE | |
| DIODE SCHOTTKY 60V 3A SOD123FL | |
| DIODE SCHOTTKY 60V 3A SOD123HE1 | |
| DIODE SCHOTTKY 80V 1A SOD123HE | |
| DIODE SCHOTTKY 80V 2A SOD123HE | |
| DIODE SCHOTTKY 80V 3A SOD123FL | |
| Interface | |
| Loc-capacitance TVS 1500W, Case | |
| SMCJ, DO-204AB, 75V, 121V, REEL | |
| SMCJ, DO-204AB, 85V, 137V, REEL | |
| SMCJ, DO-204AB, 90V, 146V, REEL | |
| SMCJ, DO-214AB, 7.5V, 12.9V, REE | |
| SMCJ, DO-214AB, 70V, 113V, REEL | |
| SMCJ, DO-214AB, 78V, 126V, REEL | |
| SMCJ, DO-214AB, 90V, 146V, REEL | |
| SMCJ, DO-214AB, 9V, 15.4V, REEL | |
| SMDJ, DO-214AB, 100V, 162V, REEL | |
| SMDJ, DO-214AB, 10V, 17V, REEL 1 | |
| SMDJ, DO-214AB, 12V, 19.9V, REEL | |
| SMDJ, DO-214AB, 130V, 209V, REEL | |
| SMDJ, DO-214AB, 14V, 23.2V, REEL | |
| TRANSIENT VOLTAGE SUPPRESSOR SMC | |
| TVS DIODE 100VWM 162VC DO214AB | |
| TVS DIODE 100VWM 170.1VC DO214AB | |
| TVS DIODE 10VWM 17.85VC DO214AB | |
| TVS DIODE 10VWM 17VC DO214AB | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 110VWM 185.85VC DO214 | |
| TVS DIODE 11VWM 18.2VC DO214AB | |
| TVS DIODE 11VWM 19.11VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 120VWM 202.65VC DO214 | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19VC 8-SO | |
| TVS DIODE 12VWM 20.9VC DO214AB | |
| TVS DIODE 12VWM 24VC 14SO | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 130VWM 219.45VC DO214 | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 13VWM 21.5VC SMC | |
| TVS DIODE 13VWM 22.58VC DO214AB | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 14VWM 24.36VC DO214AB | |
| TVS DIODE 15VWM 24VC 8-SO | |
| TVS DIODE 15VWM 25.62VC DO214AB | |
| TVS DIODE 24VWM 43VC 8-SO | |
| TVS DIODE 24VWM 55VC 14SO | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 3.3VWM 7VC 8-SO | |
| TVS DIODE 3.3VWM 9VC 8-SO | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 36VWM 58.1VC SMC | |
| TVS DIODE 5VWM 11VC 14SO | |
| TVS DIODE 5VWM 11VC 8-SOIC | |
| TVS DIODE 5VWM 9.8VC 8-SO | |
| TVS DIODE 7.5V 12.9V SMC | |
| TVS DIODE 7.5VWM 12.9VC DO214AB | |
| TVS DIODE 7.5VWM 13.55VC DO214AB | |
| TVS DIODE 7.5VWM 14.3VC DO214AB | |
| TVS DIODE 7.5VWM 16.8VC DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 70VWM 113VC SMC | |
| TVS DIODE 70VWM 125VC DO214AB | |
| TVS DIODE 70VWM 146.9VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 75VWM 121VC SMC | |
| TVS DIODE 75VWM 134VC DO214AB | |
| TVS DIODE 75VWM 157.3VC DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 78VWM 139VC DO214AB | |
| TVS DIODE 78VWM 163.8VC DO214AB | |
| TVS DIODE 7VWM 12VC DO214AB | |
| TVS DIODE 7VWM 13.3VC DO214AB | |
| TVS DIODE 7VWM 16VC DO214AB | |
| TVS DIODE 8.5VWM 13.6VC DO214AB | |
| TVS DIODE 8.5VWM 14.4VC DO214AB | |
| TVS DIODE 8.5VWM 15VC DO214AB | |
| TVS DIODE 8.5VWM 18.7VC DO214AB | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 85VWM 137VC SMC | |
| TVS DIODE 85VWM 151VC DO214AB | |
| TVS DIODE 85VWM 178VC DO214AB | |
| TVS DIODE 8VWM 13.6VC DO214AB | |
| TVS DIODE 8VWM 14.28VC DO214AB | |
| TVS DIODE 8VWM 15VC DO214AB | |
| TVS DIODE 8VWM 17.7VC DO214AB | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS DIODE 90VWM 160VC DO214AB | |
| TVS DIODE 90VWM 189.8VC DO214AB | |
| TVS DIODE 9V 15.4V SMC | |
| TVS DIODE 9VWM 14.4VC DO214AB | |
| TVS DIODE 9VWM 15.4VC DO214AB | |
| TVS DIODE 9VWM 20VC DO214AB |
| << Prev | Next >> |