Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258632-SR515
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 150V 5A DO201AD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1258632-SR515 | SR515 |
| Product Name | Diodes, Rectifiers - Single - SR515 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-201 |