Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3208 - SP3208-01UTG SP3208-01UTG

Description
The SP3208 is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.08pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air AEC-Q101 qualified IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The SP3208 is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.08pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air AEC-Q101 qualified IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3208 - SP3208-01UTG - SP3208-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3208 - SP3208-01UTG
SP3208-01UTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3208 - SP3208-01UTG SP3208-01UTG
The SP3208 is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.08pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air AEC-Q101 qualified IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The SP3208 is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.08pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air AEC-Q101 qualified IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300847-SP3208-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300847-SP3208-01UTG
Circuit Protection - TVS - Diodes 1300847-SP3208-01UTG
Win Source Part Number: 1300847-SP3208-01UTG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SP3208, SPA® Type: Zener Applications: Automotive, HDMI, USB Standard Package: 30,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 18V Power Line Protection: No Capacitance @ Frequency: 0.08pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-µDFN (0.60x0.30) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: SP3208-01UTGDKR,SP32 08-01UTGTR,SP3208-01 UTGCT,-SP3208-01UTG Product Status: Obsolete

Win Source Part Number: 1300847-SP3208-01UTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP3208, SPA®
Type: Zener
Applications: Automotive, HDMI, USB
Standard Package: 30,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 18V
Power Line Protection: No
Capacitance @ Frequency: 0.08pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-µDFN (0.60x0.30)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: SP3208-01UTGDKR,SP3208-01UTGTR,SP3208-01UTGCT,-SP3208-01UTG
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SP3208-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3208-01UTG
TVS Protection Diode 144-SP3208-01UTG
Trans Voltage Suppressor Diode, Product overview: SP3208-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3208-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3208-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3208-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3208-01UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3208-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3208-01UTG
TVS DIODE 5VWM 18VC 2UDFN

TVS DIODE 5VWM 18VC 2UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3208-01UTG 1300847-SP3208-01UTG 144-SP3208-01UTG SP3208-01UTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3208 - SP3208-01UTG Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
CT 0.0800 pF 0.0800 pF
Package 0201 (0603 Metric) 2-uDFN (0.60x0.30)
Unlock Full Specs
to access all available technical data