Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-08UTG-1 SP6001-08UTG-1

Description
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Datasheet
Description
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-08UTG-1 - SP6001-08UTG-1 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-08UTG-1
SP6001-08UTG-1
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-08UTG-1 SP6001-08UTG-1
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP6001-08UTG-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP6001-08UTG-1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP6001-08UTG-1
TVS DIODE 6VWM 16UDFN

TVS DIODE 6VWM 16UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP6001-08UTG-1 SP6001-08UTG-1
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-08UTG-1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 6 volts
CT 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Schottky Diodes & Rectifiers - 7384807P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details