Littelfuse, Inc. 0.18pF 15KV Bidirectional TVS SP4337-01WTG

Description
SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF typical. SP4337 can safely absorb repetitive ESD strikes up to ±15 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±15 kV contact , ±15 kV Air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.18pF (Typ @ VR=0V) Space efficient 0201 Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF typical. SP4337 can safely absorb repetitive ESD strikes up to ±15 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±15 kV contact , ±15 kV Air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.18pF (Typ @ VR=0V) Space efficient 0201 Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.18pF 15KV Bidirectional TVS - SP4337-01WTG - Littelfuse, Inc.
Rosemont, IL, United States
0.18pF 15KV Bidirectional TVS
SP4337-01WTG
0.18pF 15KV Bidirectional TVS SP4337-01WTG
SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF typical. SP4337 can safely absorb repetitive ESD strikes up to ±15 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±15 kV contact , ±15 kV Air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.18pF (Typ @ VR=0V) Space efficient 0201 Lead-free, halogen-free, and RoHS compliant

SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF typical. SP4337 can safely absorb repetitive ESD strikes up to ±15 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±15 kV contact , ±15 kV Air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.18pF (Typ @ VR=0V) Space efficient 0201 Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP4337-01WTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4337-01WTG
TVS Protection Diode 144-SP4337-01WTG
TVS DIODE 5VWM 7VC 0201 FLIPCHIP Product overview: SP4337-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4337-01WTG can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7VC 0201 FLIPCHIP Product overview: SP4337-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4337-01WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4337-01WTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4337-01WTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4337-01WTG
TVS DIODE 5VWM 7VC 0201 FLIPCHIP

TVS DIODE 5VWM 7VC 0201 FLIPCHIP

Supplier's Site
Tvs Diode, Bidir, 5V, Flipchip Rohs Compliant Littelfuse - 38AK6966 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5V, Flipchip Rohs Compliant Littelfuse
38AK6966
Tvs Diode, Bidir, 5V, Flipchip Rohs Compliant Littelfuse 38AK6966
TVS DIODE, BIDIR, 5V, FLIPCHIP ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5V, FLIPCHIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4337-01WTG 144-SP4337-01WTG SP4337-01WTG 38AK6966
Product Name 0.18pF 15KV Bidirectional TVS TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 5V, Flipchip Rohs Compliant Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
CT 0.1800 pF
Configuration Single
Unlock Full Specs
to access all available technical data