Vishay Precision Group 36V 1.5W Zener Diode SMZG3802B-E3/52

Description
DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1.5W Zener Diode - 287-SMZG3802B-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.5W Zener Diode
287-SMZG3802B-E3/52
36V 1.5W Zener Diode 287-SMZG3802B-E3/52
DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279454-SMZG3802B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279454-SMZG3802B-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279454-SMZG3802B-E3/52
Win Source Part Number: 1279454-SMZG3802B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 38 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3802

Win Source Part Number: 1279454-SMZG3802B-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 38 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3802

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3802B-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3802B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZG3802B-E3/52
DIODE ZENER 36V 1.5W DO215AA

DIODE ZENER 36V 1.5W DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZG3802B-E3/52
Zener Diodes SMZG3802B-E3/52
Zener Diodes 1.5W,36V 5%,SMB Znr

Zener Diodes 1.5W,36V 5%,SMB Znr

Buy Now Datasheet
1.5W,36V 5%,smb Zener Vishay - 55AC3648 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,36V 5%,smb Zener Vishay
55AC3648
1.5W,36V 5%,smb Zener Vishay 55AC3648
1.5W,36V 5%,SMB ZENER

1.5W,36V 5%,SMB ZENER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMZG3802B-E3/52 1279454-SMZG3802B-E3/52 SMZG3802B-E3/52 SMZG3802B-E3/52 55AC3648
Product Name 36V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes 1.5W,36V 5%,smb Zener Vishay
Package Tape & Reel (TR) DO-215AA, SMB Gull Wing DO-215AA (SMBG); SMB
RoHS Compliant RoHS
VZ 24 volts 36 volts 36 volts
ZZT 38 ohms 38 ohms 38 ohms
Unlock Full Specs
to access all available technical data