Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SPB160100E3

Description
Win Source Part Number: 1283015-SPB160100E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 920 mV @ 160 A Current - Reverse Leakage @ Vr: 5 mA @ 100 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 160A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Microsemi Corporation Other Names: SPB160100E3MS,150-SP B160100E3,SPB160100E 3MS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283015-SPB160100E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 920 mV @ 160 A Current - Reverse Leakage @ Vr: 5 mA @ 100 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 160A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Microsemi Corporation Other Names: SPB160100E3MS,150-SP B160100E3,SPB160100E 3MS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283015-SPB160100E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283015-SPB160100E3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283015-SPB160100E3
Win Source Part Number: 1283015-SPB160100E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 920 mV @ 160 A Current - Reverse Leakage @ Vr: 5 mA @ 100 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 160A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Microsemi Corporation Other Names: SPB160100E3MS,150-SP B160100E3,SPB160100E 3MS Product Status: Obsolete

Win Source Part Number: 1283015-SPB160100E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 160 A
Current - Reverse Leakage @ Vr: 5 mA @ 100 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 160A
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Microsemi Corporation
Other Names: SPB160100E3MS,150-SPB160100E3,SPB160100E3MS
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SPB160100E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPB160100E3
Discrete Semiconductor Products - Diodes - Rectifiers SPB160100E3
DIODE MOD SCHOT 100V 160A SOT227

DIODE MOD SCHOT 100V 160A SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers
Product Number 1283015-SPB160100E3 SPB160100E3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.9200 volts 0.9200 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier dual diode - BAT74S,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details