The PIC16LF1516-E/SO is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use, capable of operating at speeds up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V. It includes a 16-level deep hardware stack, automatic context saving for interrupts, and supports various addressing modes. The device offers up to 8 KB of flash program memory and 512 bytes of data memory, along with 128 bytes of high endurance flash data memory that can withstand 100K erase/write cycles. This microcontroller incorporates a flexible oscillator structure with an internal oscillator that can be software-selected from 16 MHz down to 31 kHz, as well as support for external oscillators. It features a 10-bit analog-to-digital converter with up to 28 channels and includes a fixed voltage reference module. The PIC16LF1516-E/SO is designed for low power consumption, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. Additional features include up to 35 I/O pins, various timer modules, and communication interfaces such as SPI, I²C, and EUSART. The device operates within a voltage range of 1.8V to 3.6V and supports in-circuit serial programming and debugging. This microcontroller is suitable for applications requiring efficient power management and a range of peripheral functionalities.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1516-E/SO-ND | PIC16LF1516-E/SO | PIC16LF1516-E/SO | PIC16LF1516-E/SO | PIC16LF1516-E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 17x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 14 KB |