Microchip Technology, Inc. Microcontrollers PIC16LF1516-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1516-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device includes 8 KB of flash program memory and 512 bytes of data memory, with a high endurance flash data memory capable of 100K erase/write cycles. This microcontroller supports a variety of addressing modes and has a 16-level deep hardware stack with automatic context saving. It features an integrated 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, along with a fixed voltage reference module. The device is designed for low power consumption, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. The PIC16LF1516-I/SO includes multiple timers, a master synchronous serial port (MSSP) for SPI and I²C communication, and an enhanced universal synchronous asynchronous receiver transmitter (EUSART) module. It operates within a voltage range of 1.8V to 3.6V and supports in-circuit serial programming and debugging. This microcontroller is suitable for applications requiring low power and high performance in a compact package.

Datasheet Summary
Powered by GS/AI

The PIC16LF1516-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device includes 8 KB of flash program memory and 512 bytes of data memory, with a high endurance flash data memory capable of 100K erase/write cycles. This microcontroller supports a variety of addressing modes and has a 16-level deep hardware stack with automatic context saving. It features an integrated 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, along with a fixed voltage reference module. The device is designed for low power consumption, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. The PIC16LF1516-I/SO includes multiple timers, a master synchronous serial port (MSSP) for SPI and I²C communication, and an enhanced universal synchronous asynchronous receiver transmitter (EUSART) module. It operates within a voltage range of 1.8V to 3.6V and supports in-circuit serial programming and debugging. This microcontroller is suitable for applications requiring low power and high performance in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1516-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1516-I/SO-ND
Microcontrollers PIC16LF1516-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368763-PIC16LF1516-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368763-PIC16LF1516-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368763-PIC16LF1516-I/SO
Win Source Part Number: 1368763-PIC16LF1516- I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tube Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: PIC16LF1516 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 25 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 17x10b Oscillator Type: Internal

Win Source Part Number: 1368763-PIC16LF1516-I/SO
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: PIC16LF1516
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 25
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 17x10b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1516-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1516-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1516-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1516-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1516-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1516-I/SO
Microcontrollers PIC16LF1516-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1516-I/SO
8-bit Microcontrollers - MCU PIC16LF1516-I/SO
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V

8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V

Buy Now Datasheet
Microcontrollers - PIC16LF1516-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1516-I/SO
Microcontrollers PIC16LF1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1516-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1516-I/SO
Embedded - Microcontrollers PIC16LF1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 55T3660 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
55T3660
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 55T3660
MCU, 8BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 91R3027 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
91R3027
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 91R3027
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1516-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1516-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1516-I/SO-ND 1368763-PIC16LF1516-I/SO 685-PIC16LF1516-I/SO PIC16LF1516-I/SO PIC16LF1516-I/SO PIC16LF1516-I/SO PIC16LF1516-I/SO 55T3660 91R3027 PIC16LF1516-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details