The PIC16LF1719-E/PT is an 8-bit microcontroller from Lingto Electronic Limited, featuring a cost-effective design with intelligent analog integration and extreme low power (XLP) capabilities. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller includes up to 16 Kwords of flash program memory and 2048 bytes of SRAM. It supports a variety of digital peripherals, including configurable logic cells, pulse-width modulation (PWM), and multiple serial communication interfaces such as SPI and I²C. The device is equipped with two rail-to-rail operational amplifiers, high-speed comparators, and a 10-bit analog-to-digital converter (ADC) with up to 28 external channels. The PIC16LF1719-E/PT features a 16-level deep hardware stack, multiple timers, and a programmable watchdog timer. Its low-power modes allow for sleep currents as low as 50 nA, making it ideal for battery-operated devices. The integrated in-circuit debugging and programming capabilities facilitate development and testing. Overall, this microcontroller offers a versatile solution for a wide range of embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC
IC MCU 8BIT 28KB FLASH 44TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1719-E/PT-ND | PIC16LF1719-E/PT | PIC16LF1719-E/PT | PIC16LF1719-E/PT | PIC16LF1719-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 28x10b; D/A 1x5b, 1x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |