Product overview data is currently unavailable.
Category: OEM Souring
Win Source Part Number: 1467479-PIC16LF1765-
Manufacturer: Microchip Technology
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
IC MCU 8BIT 14KB FLASH 14DIP
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 10-BIT ADC
IC MCU 8BIT 14KB FLASH 14DIP
| Microchip Technology, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1765-E/P | 1467479-PIC16LF1765-E/P | PIC16LF1765-E/P-ND | PIC16LF1765-E/P | PIC16LF1765-E/P | PIC16LF1765-E/P | PIC16LF1765-E/P |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 8x10b; D/A 1x5b, 1x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | ||||
| ROM | 14 KB |