PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
IC MCU 8BIT 3.5KB FLASH 28SSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1512-I/SS-ND | PIC16LF1512-I/SS | PIC16LF1512-I/SS | PIC16LF1512-I/SS | PIC16LF1512-I/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 17x10b | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |