Manufacturer: Microchip Technology
Win Source Part Number: 1322021-PIC16LF15356
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 224 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF15356
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16LF15356-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15356-I/S
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322021-PIC16LF15356-I/SS | 685-PIC16LF15356-I/SS | PIC16LF15356-I/SS-ND | PIC16LF15356-I/SS | PIC16LF15356-I/SS | PIC16LF15356-I/SS | PIC16LF15356-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 224 KB | 28 KB | |||||
| ROM Type | Flash; FLASH | Flash |