The PIC16LF1716T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a maximum operating frequency of 32 MHz and includes 8 KB of Flash program memory and 1 KB of SRAM. The device operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range of -40°C to 85°C. This microcontroller integrates various intelligent analog features, including two operational amplifiers, high-speed comparators, a 10-bit ADC with up to 28 external channels, and a zero-cross detector. It also includes a configurable logic cell, a numerically controlled oscillator, and multiple serial communication interfaces such as SPI and I²C. The PIC16LF1716T-I/MV is optimized for low power consumption, with a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. It supports in-circuit serial programming and debugging, making it suitable for a wide range of applications requiring flexibility and efficiency.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
IC MCU 8BIT 14KB FLASH 28UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1716T-I/MV-ND | PIC16LF1716T-I/MV | PIC16LF1716T-I/MV | PIC16LF1716T-I/MV | PIC16LF1716T-I/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x10b; D/A 1x5b, 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |