PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1708T-I/SS-ND | PIC16LF1708T-I/SS | PIC16LF1708T-I/SS | PIC16LF1708T-I/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | |||
| RAM | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |