The PIC16LF1613T-I/ML is an 8-bit microcontroller from the PIC12/16(L)F161X family, featuring a compact design suitable for embedded control applications. It offers up to 2 KB of Flash program memory and 256 bytes of SRAM, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The device supports a wide operating voltage range of 1.8V to 3.6V and operates effectively in industrial temperature ranges from -40°C to 85°C. Key features include a 10-bit ADC with up to 12 external channels, multiple timers, and a variety of digital peripherals such as configurable logic cells and PWM modules. The microcontroller also incorporates advanced low-power features, achieving sleep currents as low as 50 nA. With integrated communication interfaces like EUSART, SPI, and I2C, it is well-suited for applications requiring efficient data handling and control. The device is available in various package options, including 16-pin QFN, making it versatile for different design requirements.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1613T-I/ML-ND | PIC16LF1613T-I/ML | PIC16LF1613T-I/ML | PIC16LF1613T-I/ML | PIC16LF1613T-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 3.5 KB |