Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1708T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319251-PIC16LF1708T -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1708T-I/MLCT, PIC16LF1708T-I/ML-ND ,PIC16LF1708T-I/MLTR ,PIC16LF1708T-I/MLDK R Base Product Number: PIC16LF1708 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319251-PIC16LF1708T -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1708T-I/MLCT, PIC16LF1708T-I/ML-ND ,PIC16LF1708T-I/MLTR ,PIC16LF1708T-I/MLDK R Base Product Number: PIC16LF1708 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319251-PIC16LF1708T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319251-PIC16LF1708T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319251-PIC16LF1708T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1319251-PIC16LF1708T -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1708T-I/MLCT, PIC16LF1708T-I/ML-ND ,PIC16LF1708T-I/MLTR ,PIC16LF1708T-I/MLDK R Base Product Number: PIC16LF1708 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319251-PIC16LF1708T-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1708T-I/MLCT,PIC16LF1708T-I/ML-ND,PIC16LF1708T-I/MLTR,PIC16LF1708T-I/MLDKR
Base Product Number: PIC16LF1708
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1708T-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1708T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16LF1708T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1708T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16LF1708T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1708T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1708T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1708T-I/MLDKR-ND
Microcontrollers PIC16LF1708T-I/MLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1708T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1708T-I/MLCT-ND
Microcontrollers PIC16LF1708T-I/MLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1708T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1708T-I/MLTR-ND
Microcontrollers PIC16LF1708T-I/MLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1708T-I/ML
8-bit Microcontrollers - MCU PIC16LF1708T-I/ML
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1708T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1708T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1708T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF1708T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1708T-I/ML
Embedded - Microcontrollers PIC16LF1708T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1708T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1708T-I/ML
Microcontrollers PIC16LF1708T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319251-PIC16LF1708T-I/ML 685-PIC16LF1708T-I/ML PIC16LF1708T-I/MLDKR-ND PIC16LF1708T-I/ML PIC16LF1708T-I/ML PIC16LF1708T-I/ML PIC16LF1708T-I/ML
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details