Microchip Technology, Inc. Microcontrollers PIC16LF15345-I/GZ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF15345-I/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF15345-I/GZ-ND
Microcontrollers PIC16LF15345-I/GZ-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF15345-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF15345-I/GZ
Embedded - Microcontrollers PIC16LF15345-I/GZ
IC MCU 8BIT 14KB FLASH 20UQFN

IC MCU 8BIT 14KB FLASH 20UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF15345-I/GZ
8-bit Microcontrollers - MCU PIC16LF15345-I/GZ
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF15345-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF15345-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15345-I/GZ
IC MCU 8BIT 14KB FLASH 20UQFN

IC MCU 8BIT 14KB FLASH 20UQFN

Supplier's Site
Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-20; Product Range Microchip - 24AC9615 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-20; Product Range Microchip
24AC9615
Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-20; Product Range Microchip 24AC9615
MCU, 8BIT, PIC16F, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF15345-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF15345-I/GZ
Microcontrollers PIC16LF15345-I/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF15345-I/GZ-ND PIC16LF15345-I/GZ PIC16LF15345-I/GZ PIC16LF15345-I/GZ 24AC9615 PIC16LF15345-I/GZ
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-20; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers