The PIC16LF15354-E/SP is a full-featured 28-pin microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It operates at a clock speed of up to 32 MHz with a minimum instruction cycle of 125 ns. The microcontroller includes a variety of core independent peripherals, such as multiple PWM outputs, communication interfaces (including EUSART, SPI, and I2C), and an integrated temperature sensor. Memory specifications include up to 14 KB of Flash program memory and 1024 bytes of SRAM, with features like Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for factory calibration values. The operating voltage range is from 1.8V to 3.6V, and it supports an industrial temperature range of -40°C to 85°C, as well as an extended range of -40°C to 125°C. Power-saving functionalities include DOZE, IDLE, and SLEEP modes, with typical sleep current as low as 50 nA at 1.8V. The device also features a high-precision internal oscillator, configurable logic cells, and an analog-to-digital converter (ADC) with up to 43 external channels. Overall, the PIC16LF15354-E/SP is suitable for applications requiring efficient power management and versatile peripheral integration.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SDIP
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF15354-E/SP-ND | PIC16LF15354-E/SP | PIC16LF15354-E/SP | PIC16LF15354-E/SP |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||
| RAM | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |