PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-VQFN (9x9)
IC MCU 8BIT 14KB FLASH 64VQFN
8-bit Microcontrollers - MCU 14K FL 768B RAM 10-bit ADC 1.8-3.6V
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-VQFN (9x9)
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-64; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:768Byte; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 64VQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1526-I/MR-ND | PIC16LF1526-I/MR | PIC16LF1526-I/MR | PIC16LF1526-I/MR | 23T3113 | PIC16LF1526-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 30x10b | |||||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 14 KB |