PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
IC MCU 8BIT 14KB FLASH 20DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
MCU, 8BIT, PIC32, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1MB; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes
8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, CRC
IC MCU 8BIT 14KB FLASH 20DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1619-E/P-ND | PIC16LF1619-E/P | PIC16LF1619-E/P | 28AC0806 | PIC16LF1619-E/P | PIC16LF1619-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic32, 32Mhz, Dip-14; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | |||||
| RAM | 1 KB | 1 KB | 1000 KB | 1 KB | ||
| ROM | 14 KB |