The PIC16LF1579-E/P is an 8-bit microcontroller featuring 14 KB of Flash program memory and 1 KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device includes four 16-bit Pulse Width Modulation (PWM) outputs with independent timers, ideal for high-resolution control in applications such as LED lighting and motor control. It is equipped with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, and its Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping. The microcontroller also features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 external channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC). The device supports various low-power modes, including a sleep mode that consumes only 20 nA at 1.8V, making it suitable for battery-operated applications. Additionally, it includes a range of built-in safety features such as a Power-on Reset (POR), Low-Power Brown-out Reset (LPBOR), and a Programmable Watchdog Timer (WDT). The PIC16LF1579-E/P is available in multiple package options, including DIP and SOIC, providing versatility for different design requirements.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 10-BIT ADC
IC MCU 8BIT 14KB FLASH 20DIP
IC MCU 8BIT 14KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1579-E/P-ND | PIC16LF1579-E/P | PIC16LF1579-E/P | PIC16LF1579-E/P | PIC16LF1579-E/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |