PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 28UQFN
IC MCU 8BIT 3.5KB FLASH 28UQFN
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 10-bit ADC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1512-E/MV | PIC16LF1512-E/MV | PIC16LF1512-E/MV | PIC16LF1512-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 128 KB | ||
| I/O Ports | 25 |