Microchip Technology, Inc. Microcontrollers PIC16LF1704T-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1704T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1704T-I/ML-ND
Microcontrollers PIC16LF1704T-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1704T-I/ML - 889568-PIC16LF1704T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1704T-I/ML
889568-PIC16LF1704T-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1704T-I/ML 889568-PIC16LF1704T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889568-PIC16LF1704T- I/ML Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1704 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889568-PIC16LF1704T-I/ML
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1704
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF1704T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1704T-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16LF1704T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1704T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16LF1704T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1704T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1704T-I/ML
8-bit Microcontrollers - MCU PIC16LF1704T-I/ML
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

Buy Now Datasheet
Microcontrollers - PIC16LF1704T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1704T-I/ML
Microcontrollers PIC16LF1704T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
IC MCU 8BIT 7KB FLASH 16QFN - 536-PIC16LF1704T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 16QFN
536-PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN 536-PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF1704T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1704T-I/ML
Embedded - Microcontrollers PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1704T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1704T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16LF1704T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1704T-I/ML
Microcontrollers PIC16LF1704T-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1704T-I/ML-ND 889568-PIC16LF1704T-I/ML 685-PIC16LF1704T-I/ML PIC16LF1704T-I/ML PIC16LF1704T-I/ML 536-PIC16LF1704T-I/ML PIC16LF1704T-I/ML PIC16LF1704T-I/ML PIC16LF1704T-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1704T-I/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 7KB FLASH 16QFN Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 1x8b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details