The PIC16LF15375T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications, featuring a maximum operating speed of 32 MHz and a 14 KB Flash program memory. It supports a wide operating voltage range of 1.8V to 3.6V and operates effectively in industrial temperature ranges from -40°C to 85°C. The device includes multiple core-independent peripherals, such as analog-to-digital converters (ADC), comparators, and a digital-to-analog converter (DAC), enhancing its versatility for various applications. This microcontroller is equipped with advanced power-saving features, including Sleep, Idle, and Doze modes, which allow for minimal power consumption during operation. It also incorporates a range of communication interfaces, including EUSART, SPI, and I2C, facilitating easy integration into different systems. The PIC16LF15375T-I/MV is suitable for projects requiring efficient processing capabilities combined with low power consumption, making it a strong candidate for embedded systems in consumer electronics, industrial automation, and other applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 14KB FLASH 40UQFN
IC MCU 8BIT 14KB FLASH 40UQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF15375T-I/MVTR-ND | PIC16LF15375T-I/MV | PIC16LF15375T-I/MV | PIC16LF15375T-I/MV | PIC16LF15375T-I/MV |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |