The PIC16LF15354-E/SS is a full-featured 28-pin microcontroller designed for general-purpose and low-power applications. It operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range of -40°C to 85°C. The microcontroller features a RISC architecture with an operating speed of up to 32 MHz, providing a minimum instruction cycle of 125 ns. It includes a variety of peripherals such as multiple PWM outputs, communication interfaces (two EUSART, two SPI, and two I2C), and an integrated 10-bit ADC with up to 43 external channels. The device also incorporates core independent peripherals, a temperature sensor, and memory features like Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for factory calibration values. Power-saving functionalities include DOZE, IDLE, and SLEEP modes, with typical current consumption as low as 50 nA in sleep mode. The microcontroller also supports advanced features such as a windowed watchdog timer, programmable code protection, and a flexible oscillator structure with a high-precision internal oscillator. Overall, the PIC16LF15354-E/SS is suitable for applications requiring low power consumption, extensive peripheral support, and robust performance in a compact package.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF15354-E/SS-ND | PIC16LF15354-E/SS | PIC16LF15354-E/SS | PIC16LF15354-E/SS | PIC16LF15354-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB |