The PIC16LF1707-I/SS is an 8-bit microcontroller from Lingto Electronic Limited, designed for low-power applications. It features a RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle time of 125 ns. The device includes up to 2 KB of Flash program memory and 256 bytes of SRAM, making it suitable for a variety of general-purpose applications. This microcontroller integrates intelligent analog capabilities, including two configurable rail-to-rail operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. It also supports various digital communication protocols such as SPI, I²C, and UART, enhancing its versatility in embedded systems. The operating voltage range for the PIC16LF1707-I/SS is 1.8V to 3.6V, and it operates effectively across a temperature range of -40°C to 85°C. Its eXtreme Low-Power (XLP) features allow for a sleep mode current of 50 nA, making it ideal for battery-powered applications. The device also includes a range of peripherals, such as timers, a watchdog timer, and a programmable code protection feature. Overall, the PIC16LF1707-I/SS is a cost-effective solution for engineers looking for a microcontroller that combines low power consumption with robust analog and digital capabilities.
Manufacturer: Microchip Technology
Win Source Part Number: 792035-PIC16LF1707-I
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1707
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16LF1707T-I/ML; PIC16LF1707-I/ML; PIC16LF1707-I/P; PIC16LF1707T-I/SO;
Introduction Date: November 07, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16LF1707-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1707-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792035-PIC16LF1707-I/SS | 685-PIC16LF1707-I/SS | PIC16LF1707-I/SS-ND | PIC16LF1707-I/SS | PIC16LF1707-I/SS | PIC16LF1707-I/SS | PIC16LF1707-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF1707-I/SS | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 3.5 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |