IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16LF1518-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1518-I/SS
Manufacturer: Microchip Technology
Win Source Part Number: 210086-PIC16LF1518-I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V
IC MCU 8BIT 28KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1518-I/SS | 210086-PIC16LF1518-I/SS | PIC16LF1518-I/SS-ND | PIC16LF1518-I/SS | 91R3048 | PIC16LF1518-I/SS | PIC16LF1518-I/SS | PIC16LF1518-I/SS | PIC16LF1518-I/SS |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1518-I/SS | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1 KB | 28 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |