Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF1705-I/ML

Description
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1705-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1705-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1705-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1705-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1705-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1705-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1705-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1705-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1705-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1705-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1705-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1705-I/ML-ND
Microcontrollers PIC16LF1705-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1705-I/ML - 889569-PIC16LF1705-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1705-I/ML
889569-PIC16LF1705-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1705-I/ML 889569-PIC16LF1705-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889569-PIC16LF1705-I /ML Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4) Core Processor: PIC Speed: 32MHz Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1705 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889569-PIC16LF1705-I/ML
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1705
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1705-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1705-I/ML
Embedded - Microcontrollers PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet
IC MCU 8BIT 14KB FLASH 16QFN - 536-PIC16LF1705-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 16QFN
536-PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN 536-PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16LF1705-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1705-I/ML
Microcontrollers PIC16LF1705-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1705-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1705-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1705-I/ML
8-bit Microcontrollers - MCU PIC16LF1705-I/ML
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16LF1705-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1705-I/ML
Microcontrollers PIC16LF1705-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1705-I/ML PIC16LF1705-I/ML-ND 889569-PIC16LF1705-I/ML PIC16LF1705-I/ML 536-PIC16LF1705-I/ML PIC16LF1705-I/ML PIC16LF1705-I/ML PIC16LF1705-I/ML PIC16LF1705-I/ML
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1705-I/ML Embedded - Microcontrollers IC MCU 8BIT 14KB FLASH 16QFN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts 1.8 to 3.6 volts
Package Type Other; Tube Other; 16-VQFN Exposed Pad Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers