The PIC16LF1705-I/SL is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle time of 125 ns. The device includes up to 8 KB of Flash program memory and 1 KB of SRAM, supporting various addressing modes. This microcontroller operates within a voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to 85°C. It incorporates intelligent analog features such as two configurable operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. The device also includes a variety of digital peripherals, including configurable logic cells, PWM modules, and multiple serial communication interfaces (SPI, I²C, RS-232). The PIC16LF1705-I/SL supports advanced debugging features, including in-circuit debugging and serial programming. Its eXtreme Low-Power (XLP) capabilities allow for a sleep mode current of 50 nA at 1.8V, making it suitable for battery-operated devices. Overall, this microcontroller offers a versatile solution for engineers looking for a cost-effective, low-power option with robust features for a range of applications.
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16LF1705-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1705-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 889570-PIC16LF1705-I
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1705
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-Bit MCU 8K Flash Intell. Analog SOIC14
8-Bit MCU 8K Flash Intell. Analog SOIC14
8-Bit MCU 8K Flash Intell. Analog SOIC14
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1705-I/SL | PIC16LF1705-I/SL-ND | 889570-PIC16LF1705-I/SL | 8103970 | 8103970P | PIC16LF1705-I/SL | PIC16LF1705-I/SL | PIC16LF1705-I/SL | PIC16LF1705-I/SL | PIC16LF1705-I/SL |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF1705-I/SL | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 1 KB | 1 KB | 14 KB | 1.02 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |