Microchip Technology, Inc. Microcontrollers PIC16LF1619-E/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1619-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1619-E/ML-ND
Microcontrollers PIC16LF1619-E/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1619-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1619-E/ML
Microcontrollers PIC16LF1619-E/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1619-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1619-E/ML
Embedded - Microcontrollers PIC16LF1619-E/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1619-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1619-E/ML
Microcontrollers PIC16LF1619-E/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1619-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1619-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1619-E/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Mcu, 8Bit, Pic32, 32Mhz, Qfn-20; Product Range Microchip - 43AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic32, 32Mhz, Qfn-20; Product Range Microchip
43AC0275
Mcu, 8Bit, Pic32, 32Mhz, Qfn-20; Product Range Microchip 43AC0275
MCU, 8BIT, PIC32, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1MB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC32, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F16xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1MB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1619-E/ML
8-bit Microcontrollers - MCU PIC16LF1619-E/ML
8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, CRC

8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, CRC

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1619-E/ML-ND PIC16LF1619-E/ML PIC16LF1619-E/ML PIC16LF1619-E/ML PIC16LF1619-E/ML 43AC0275 PIC16LF1619-E/ML
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic32, 32Mhz, Qfn-20; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b
RAM 1 KB 1 KB 1 KB 1 KB 1000 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details