The PIC16LF1518-E/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz at 2.5V and 16 MHz at 1.8V. It supports up to 28 Kbytes of linear program memory and 1024 bytes of linear data memory, with high endurance flash data memory capable of 100K erase/write cycles. The device includes a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, as well as a voltage reference module with multiple output levels. This microcontroller operates within a voltage range of 1.8V to 3.6V and is designed for low power consumption, with a typical sleep mode current of 20 nA. It features a flexible oscillator structure, including an internal oscillator with a frequency range from 16 MHz to 31 kHz and various external clock modes. The device also includes multiple timers, a master synchronous serial port (MSSP) for SPI and I²C communication, and an enhanced universal synchronous asynchronous receiver transmitter (EUSART) module. The PIC16LF1518-E/SO is suitable for applications requiring efficient power management and a range of peripheral features, making it a viable option for engineers looking for a compact and versatile microcontroller solution.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1518-E/SO-ND | PIC16LF1518-E/SO | PIC16LF1518-E/SO | PIC16LF1518-E/SO | PIC16LF1518-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 17x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |