Microchip Technology, Inc. Microcontrollers PIC16LF1704-I/ML

Description
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1
Request a Quote Datasheet
Description
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648015P
Microcontrollers 2648015P
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Microcontrollers - 2648013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648013
Microcontrollers 2648013
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Microcontrollers - 2648015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648015
Microcontrollers 2648015
8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

8bit MCU 7KB Flash, 512B RAM, HS Comp, 1

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LF1704-I/ML - 1088611-PIC16LF1704-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1704-I/ML
1088611-PIC16LF1704-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1704-I/ML 1088611-PIC16LF1704-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088611-PIC16LF1704- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b, D/A 1x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088611-PIC16LF1704-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b, D/A 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF1704-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1704-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1704-I/ML
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16LF1704-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1704-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16LF1704-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1704-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1704-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1704-I/ML-ND
Microcontrollers PIC16LF1704-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1704-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1704-I/ML
Microcontrollers PIC16LF1704-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1704-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1704-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1704-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1704-I/ML
8-bit Microcontrollers - MCU PIC16LF1704-I/ML
8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

8-bit Microcontrollers - MCU 4K Word Flash 512B RAM High-Speed Comp

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1704-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1704-I/ML
Embedded - Microcontrollers PIC16LF1704-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1704-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1704-I/ML
Microcontrollers PIC16LF1704-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2648015P 1088611-PIC16LF1704-I/ML 685-PIC16LF1704-I/ML PIC16LF1704-I/ML-ND PIC16LF1704-I/ML PIC16LF1704-I/ML PIC16LF1704-I/ML PIC16LF1704-I/ML PIC16LF1704-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1704-I/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
ROM 7 KB 7 KB
Package Type Other; QFN Other; 16-QFN (4x4) Other; Tube Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Pin Count 16 16
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers