Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1516T-I/SS PIC16LF1516T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 802408-PIC16LF1516T- I/SS Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1516 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 802408-PIC16LF1516T- I/SS Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1516 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1516T-I/SS - 802408-PIC16LF1516T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1516T-I/SS
802408-PIC16LF1516T-I/SS
Embedded - Embedded - Microcontrollers - PIC16LF1516T-I/SS 802408-PIC16LF1516T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 802408-PIC16LF1516T- I/SS Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16LF1516 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 802408-PIC16LF1516T-I/SS
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,100
MSL Level: 1 (Unlimited)
Part Number Series: PIC16LF1516
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - PIC16LF1516T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1516T-I/SSTR-ND
Microcontrollers PIC16LF1516T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1516T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1516T-I/SSCT-ND
Microcontrollers PIC16LF1516T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1516T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1516T-I/SSDKR-ND
Microcontrollers PIC16LF1516T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1516T-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1516T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1516T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1516T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1516T-I/SS
Microcontrollers PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
IC MCU 8BIT 14KB FLASH 28SSOP - 536-PIC16LF1516T-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 28SSOP
536-PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP 536-PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1516T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1516T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1516T-I/SS
8-bit Microcontrollers - MCU PIC16LF1516T-I/SS
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V

8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1516T-I/SS
Embedded - Microcontrollers PIC16LF1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1516T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1516T-I/SS
Microcontrollers PIC16LF1516T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 802408-PIC16LF1516T-I/SS PIC16LF1516T-I/SSTR-ND 685-PIC16LF1516T-I/SS PIC16LF1516T-I/SS 536-PIC16LF1516T-I/SS PIC16LF1516T-I/SS PIC16LF1516T-I/SS PIC16LF1516T-I/SS PIC16LF1516T-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1516T-I/SS Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 14KB FLASH 28SSOP Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers