Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15375-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322652-PIC16LF15375 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16LF15375 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322652-PIC16LF15375 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16LF15375 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322652-PIC16LF15375-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322652-PIC16LF15375-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322652-PIC16LF15375-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1322652-PIC16LF15375 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16LF15375 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322652-PIC16LF15375-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 45
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 224 x 8
RAM Size: 1K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF15375
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF15375-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF15375-I/ML
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16LF15375-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15375-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16LF15375-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15375-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF15375-I/ML
8-bit Microcontrollers - MCU PIC16LF15375-I/ML
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF15375-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF15375-I/ML
Embedded - Microcontrollers PIC16LF15375-I/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF15375-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF15375-I/ML
Microcontrollers PIC16LF15375-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF15375-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF15375-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15375-I/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322652-PIC16LF15375-I/ML 685-PIC16LF15375-I/ML PIC16LF15375-I/ML PIC16LF15375-I/ML PIC16LF15375-I/ML PIC16LF15375-I/ML
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 14 KB 1 KB 1 KB 1 KB
ROM 224 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details