The PIC16LF1764-E/SL is an 8-bit microcontroller from the PIC16(L)F1764 family, featuring a RISC architecture optimized for C compiler use. It operates at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. The device includes up to 14 Kbytes of Flash program memory and 1024 bytes of data RAM, supporting various addressing modes. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to +85°C. This microcontroller is equipped with multiple digital peripherals, including configurable logic cells, capture/compare/PWM modules, and serial communication interfaces such as EUSART, SPI, and I²C. It also features intelligent analog peripherals, including a 10-bit ADC with up to 12 external channels, operational amplifiers, and digital-to-analog converters. The device supports low-power operation with sleep modes consuming as little as 50 nA, making it suitable for battery-powered applications. The PIC16LF1764-E/SL is available in various package types, including 14-pin SOIC, and offers flexibility for custom functions through its interconnectable on-chip peripherals. This microcontroller is ideal for applications requiring efficient processing, low power consumption, and integrated analog capabilities.
Product overview data is currently unavailable.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 10-BIT ADC
IC MCU 8BIT 7KB FLASH 14SOIC
IC MCU 8BIT 7KB FLASH 14SOIC
| Microchip Technology, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1764-E/SL | PIC16LF1764-E/SL | PIC16LF1764-E/SL | PIC16LF1764-E/SL | PIC16LF1764-E/SL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | |||
| RAM | 0.5120 KB | 512 KB | |||
| I/O Ports | 12 |