The PIC16LF1709-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle time of 125 ns. The device includes up to 8 KB of Flash program memory and 1 KB of SRAM, making it suitable for a variety of general-purpose applications. This microcontroller integrates intelligent analog capabilities, including two operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. It also supports various digital communication protocols such as SPI, I²C, and UART. The device operates within a voltage range of 1.8V to 3.6V and is rated for industrial temperature ranges from -40°C to 85°C. The PIC16LF1709-E/P is equipped with multiple timers, a watchdog timer, and features for low-power operation, including a sleep mode that consumes only 50 nA. Its flexible pin configuration allows for peripheral pin select, enhancing design versatility. This microcontroller is suitable for applications requiring efficient power management and advanced analog processing capabilities.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
IC MCU 8BIT 14KB FLASH 20DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP
IC MCU 8BIT 14KB FLASH 20DIP
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1709-E/P-ND | PIC16LF1709-E/P | PIC16LF1709-E/P | PIC16LF1709-E/P | PIC16LF1709-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |