Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15325T-I/JQ

Description
Win Source Part Number: 1264370-PIC16LF15325 T-I/JQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16LF15325T-I/JQDK R,PIC16LF15325T-I/JQ TR,PIC16LF15325T-I/J QCT,PIC16LF15325T-I/ JQ Base Product Number: PIC16LF15325
Request a Quote Datasheet
Description
Win Source Part Number: 1264370-PIC16LF15325 T-I/JQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16LF15325T-I/JQDK R,PIC16LF15325T-I/JQ TR,PIC16LF15325T-I/J QCT,PIC16LF15325T-I/ JQ Base Product Number: PIC16LF15325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264370-PIC16LF15325T-I/JQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264370-PIC16LF15325T-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264370-PIC16LF15325T-I/JQ
Win Source Part Number: 1264370-PIC16LF15325 T-I/JQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16LF15325T-I/JQDK R,PIC16LF15325T-I/JQ TR,PIC16LF15325T-I/J QCT,PIC16LF15325T-I/ JQ Base Product Number: PIC16LF15325

Win Source Part Number: 1264370-PIC16LF15325T-I/JQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 224 x 8
RAM Size: 1K x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 16-UQFN Exposed Pad
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16LF15325T-I/JQDKR,PIC16LF15325T-I/JQTR,PIC16LF15325T-I/JQCT,PIC16LF15325T-I/JQ
Base Product Number: PIC16LF15325

Buy Now Datasheet
Microcontrollers - PIC16LF15325T-I/JQTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF15325T-I/JQTR-ND
Microcontrollers PIC16LF15325T-I/JQTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF15325T-I/JQDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF15325T-I/JQCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF15325T-I/JQCT-ND
Microcontrollers PIC16LF15325T-I/JQCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF15325T-I/JQ
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF15325T-I/JQ
IC MCU 8BIT 14KB FLASH 16UQFN Product overview: PIC16LF15325T-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15325T-I/ JQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16UQFN Product overview: PIC16LF15325T-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15325T-I/JQ can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF15325T-I/JQ
8-bit Microcontrollers - MCU PIC16LF15325T-I/JQ
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16LF15325T-I/JQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF15325T-I/JQ
Microcontrollers PIC16LF15325T-I/JQ
IC MCU 8BIT 14KB FLASH 16UQFN

IC MCU 8BIT 14KB FLASH 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF15325T-I/JQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF15325T-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15325T-I/JQ
IC MCU 8BIT 14KB FLASH 16UQFN

IC MCU 8BIT 14KB FLASH 16UQFN

Supplier's Site
Microcontrollers - PIC16LF15325T-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF15325T-I/JQ
Microcontrollers PIC16LF15325T-I/JQ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF15325T-I/JQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF15325T-I/JQ
Embedded - Microcontrollers PIC16LF15325T-I/JQ
IC MCU 8BIT 14KB FLASH 16UQFN

IC MCU 8BIT 14KB FLASH 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264370-PIC16LF15325T-I/JQ PIC16LF15325T-I/JQTR-ND 685-PIC16LF15325T-I/JQ PIC16LF15325T-I/JQ PIC16LF15325T-I/JQ PIC16LF15325T-I/JQ PIC16LF15325T-I/JQ PIC16LF15325T-I/JQ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 224 KB 14 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers