The PIC16LF1575-I/JQ microcontroller from Quarktwin Technology Ltd. features a high-performance 8-bit architecture optimized for a variety of applications. It operates at clock speeds up to 32 MHz and includes 14 KB of Flash program memory and 1024 bytes of SRAM. The device supports four 16-bit Pulse Width Modulation (PWM) outputs with independent timers, making it suitable for applications requiring high-resolution control, such as LED lighting and motor control. This microcontroller operates within a voltage range of 1.8V to 3.6V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. It includes a range of peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and a 5-bit Digital-to-Analog Converter (DAC). The device also features low-power modes, achieving sleep currents as low as 20 nA, making it suitable for battery-powered applications. The PIC16LF1575-I/JQ supports In-Circuit Serial Programming (ICSP) for easy programming and debugging. Its Peripheral Pin Select (PPS) functionality allows for flexible I/O pin remapping, enhancing design versatility. Overall, this microcontroller is a robust choice for engineers looking for a compact, efficient solution for embedded applications.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 16UQFN
IC MCU 8BIT 14KB FLASH 16UQFN
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 10-BIT ADC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1575-I/JQ-ND | PIC16LF1575-I/JQ | PIC16LF1575-I/JQ | PIC16LF1575-I/JQ | PIC16LF1575-I/JQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |