The PIC16LF15355T-I/SO is an 8-bit microcontroller featuring a 28-pin SOIC package. It offers up to 14 KB of Flash program memory and 1024 bytes of SRAM, making it suitable for a variety of applications. The device operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range of -40°C to 85°C. This microcontroller is equipped with multiple core independent peripherals, including a 10-bit ADC with up to 43 external channels, two comparators, and a 5-bit DAC. It also features a flexible oscillator structure with a high-precision internal oscillator capable of up to 32 MHz. Power-saving functionalities include various sleep modes, allowing for low power consumption, with typical operating currents as low as 8 µA at 32 kHz. Communication capabilities are robust, with two EUSART modules, two SPI, and two I2C interfaces. The device also includes multiple PWM outputs, timers, and a windowed watchdog timer for enhanced reliability. The Memory Access Partition (MAP) feature allows for customizable memory protection, making it suitable for applications requiring data security. Overall, the PIC16LF15355T-I/SO is designed for general-purpose and low-power applications, providing a comprehensive set of features for embedded system development.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
IC MCU 8BIT 14KB FLASH 28SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF15355T-I/SO-ND | PIC16LF15355T-I/SO | PIC16LF15355T-I/SO | PIC16LF15355T-I/SO | PIC16LF15355T-I/SO |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |