The PIC16LF1764T-I/ML is an 8-bit microcontroller from the PIC16(L)F1764 family, featuring a RISC architecture optimized for C compiler use. It operates at clock speeds up to 32 MHz with a minimum instruction cycle of 125 ns. The device supports up to 14 Kbytes of Flash program memory and 1024 bytes of data RAM, with high-endurance Flash capable of 100K erase/write cycles.
This microcontroller includes a variety of digital and analog peripherals, such as configurable logic cells, multiple timers, and a 10-bit ADC with up to 12 external channels. It also features low-power modes, achieving sleep currents as low as 50 nA at 1.8V, making it suitable for battery-operated applications. The operating voltage range is from 1.8V to 3.6V, with an industrial temperature range of -40°C to +85°C.
The PIC16LF1764T-I/ML is designed for flexibility in application-specific
Product overview data is currently unavailable.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 10-BIT ADC
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 7KB FLASH 16QFN
| Microchip Technology, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1764T-I/ML | PIC16LF1764T-I/ML-ND | PIC16LF1764T-I/ML | PIC16LF1764T-I/ML | PIC16LF1764T-I/ML | PIC16LF1764T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x5b, 1x10b | |||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 7 KB |