Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16LF1527-I/MR

Description
IC MCU 8BIT 28KB FLASH 64VQFN Product overview: PIC16LF1527-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1527-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 64VQFN Product overview: PIC16LF1527-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1527-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1527-I/MR
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1527-I/MR
IC MCU 8BIT 28KB FLASH 64VQFN Product overview: PIC16LF1527-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1527-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 64VQFN Product overview: PIC16LF1527-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1527-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1527-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1527-I/MR-ND
Microcontrollers PIC16LF1527-I/MR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64; Product Range Microchip - 13T4742 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64; Product Range Microchip
13T4742
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64; Product Range Microchip 13T4742
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1.5Byte; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; ADC Channels:30RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1.5Byte; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; ADC Channels:30RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1527-I/MR
8-bit Microcontrollers - MCU PIC16LF1527-I/MR
8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1527-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1527-I/MR
Embedded - Microcontrollers PIC16LF1527-I/MR
IC MCU 8BIT 28KB FLASH 64VQFN

IC MCU 8BIT 28KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1527-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1527-I/MR
Microcontrollers PIC16LF1527-I/MR
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1527-I/MR PIC16LF1527-I/MR-ND 13T4742 PIC16LF1527-I/MR PIC16LF1527-I/MR PIC16LF1527-I/MR
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.5 KB 1.5 KB 0.0015 KB 1.5 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers