Microchip Technology, Inc. Microcontrollers PIC16LF1518T-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1518T-I/MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1518T-I/MVDKR-ND
Microcontrollers PIC16LF1518T-I/MVDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1518T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1518T-I/MVTR-ND
Microcontrollers PIC16LF1518T-I/MVTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF1518T-I/MVCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1518T-I/MVCT-ND
Microcontrollers PIC16LF1518T-I/MVCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1518T-I/MV - 1088606-PIC16LF1518T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1518T-I/MV
1088606-PIC16LF1518T-I/MV
Embedded - Embedded - Microcontrollers - PIC16LF1518T-I/MV 1088606-PIC16LF1518T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1088606-PIC16LF1518T -I/MV Packaging: Reel - TR Core Processor: PIC Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH Data Converters: A/D 17x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UQFN (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1088606-PIC16LF1518T-I/MV
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UQFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1518T-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1518T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16LF1518T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1518T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16LF1518T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1518T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1518T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1518T-I/MV
Microcontrollers PIC16LF1518T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1518T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1518T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1518T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN

IC MCU 8BIT 28KB FLASH 28UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1518T-I/MV
8-bit Microcontrollers - MCU PIC16LF1518T-I/MV
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V

8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1518T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1518T-I/MV
Embedded - Microcontrollers PIC16LF1518T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN

IC MCU 8BIT 28KB FLASH 28UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1518T-I/MVDKR-ND 1088606-PIC16LF1518T-I/MV 685-PIC16LF1518T-I/MV PIC16LF1518T-I/MV PIC16LF1518T-I/MV PIC16LF1518T-I/MV PIC16LF1518T-I/MV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1518T-I/MV 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 1 KB 28 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers