The PIC16LF1519-E/PT is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use, capable of operating at speeds up to 20 MHz at 2.5V and 16 MHz at 1.8V. It includes a 16-level deep hardware stack, interrupt capability with automatic context saving, and supports various addressing modes. The device offers up to 16 KB of flash program memory and 1 KB of data memory, along with 128 bytes of high endurance flash data memory that can withstand 100K erase/write cycles.
This microcontroller incorporates a flexible oscillator structure with an internal oscillator block that can be software-selected from 16 MHz down to 31 kHz, as well as support for external oscillators. It features a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto-acquisition capability, making it suitable for applications requiring analog signal processing.
The PIC16LF1519-E/PT is designed for low-power applications, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. It operates within a voltage range of 1.8V to 3.6V and includes various built-in features such as self-programmability
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1519-E/PT-ND | PIC16LF1519-E/PT | PIC16LF1519-E/PT | PIC16LF1519-E/PT | PIC16LF1519-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 28x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |